Vishay Precision Group Fixed Inductors IHLP3232CZER4R7M11

Description
4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER4R7M11DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER4R7M11TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER4R7M11CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1140005-IHLP3232CZER4R7M11
Inductors, Coils, Chokes - Fixed Inductors 1140005-IHLP3232CZER4R7M11
Win Source Part Number: 1140005-IHLP3232CZER 4R7M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232CZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 28.6mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: IHLP3232CZER4R7M11-N D,541-IHLP3232CZER4R 7M11DKR,541-IHLP3232 CZER4R7M11CT,541-IHL P3232CZER4R7M11TR Current - Saturation (Isat): 5.4A

Win Source Part Number: 1140005-IHLP3232CZER4R7M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232CZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: IHLP3232CZER4R7M11-ND,541-IHLP3232CZER4R7M11DKR,541-IHLP3232CZER4R7M11CT,541-IHLP3232CZER4R7M11TR
Current - Saturation (Isat): 5.4A

Buy Now Datasheet
SMD 4.7uH 7.6A Inductor and Choke - 71-IHLP3232CZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 7.6A Inductor and Choke
71-IHLP3232CZER4R7M11
SMD 4.7uH 7.6A Inductor and Choke 71-IHLP3232CZER4R7M11
SMD Power Inductor 4.7uH 7.6A Shielded 3232 Product overview: IHLP3232CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 7.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 7.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER4R7M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 7.6A Shielded 3232 Product overview: IHLP3232CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 7.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 7.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER4R7M11DKR-ND 1140005-IHLP3232CZER4R7M11 71-IHLP3232CZER4R7M11
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7uH 7.6A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0286 ohms 0.0286 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details