Vishay Intertechnology, Inc. Fixed Inductors - IHLP3232CZER1R0MA1 IHLP3232CZER1R0MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157062-IHLP3232CZER 1R0MA1 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157062-IHLP3232CZER 1R0MA1 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232CZER1R0MA1 - 1157062-IHLP3232CZER1R0MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232CZER1R0MA1
1157062-IHLP3232CZER1R0MA1
Fixed Inductors - IHLP3232CZER1R0MA1 1157062-IHLP3232CZER1R0MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157062-IHLP3232CZER 1R0MA1 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157062-IHLP3232CZER1R0MA1
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Automotive SMD 1uH Inductor and Choke - 71-IHLP3232CZER1R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1uH Inductor and Choke
71-IHLP3232CZER1R0MA1
Automotive SMD 1uH Inductor and Choke 71-IHLP3232CZER1R0MA1
Power Inductors - SMD 1uH 20% AEC-Q200 Product overview: IHLP3232CZER1R0MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 1uH 20% AEC-Q200 Product overview: IHLP3232CZER1R0MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP3232CZER1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 13.7A 8.35 MOHM

FIXED IND 1UH 13.7A 8.35 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1157062-IHLP3232CZER1R0MA1 71-IHLP3232CZER1R0MA1 541-IHLP3232CZER1R0MA1TR-ND
Product Name Fixed Inductors - IHLP3232CZER1R0MA1 Automotive SMD 1uH Inductor and Choke Fixed Inductors
Configuration Fixed Fixed
Technology Power Choke
Core Material Composite
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details