Vishay Precision Group SMD 1uH 13.7A Inductor and Choke IHLP3232CZER1R0M01

Description
1uH 20% Shielded SMD Power Inductor, 13.7A, 8.35mR DCR Product overview: IHLP3232CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 13.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 13.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH 20% Shielded SMD Power Inductor, 13.7A, 8.35mR DCR Product overview: IHLP3232CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 13.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 13.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 13.7A Inductor and Choke - 71-IHLP3232CZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 13.7A Inductor and Choke
71-IHLP3232CZER1R0M01
SMD 1uH 13.7A Inductor and Choke 71-IHLP3232CZER1R0M01
1uH 20% Shielded SMD Power Inductor, 13.7A, 8.35mR DCR Product overview: IHLP3232CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 13.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 13.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH 20% Shielded SMD Power Inductor, 13.7A, 8.35mR DCR Product overview: IHLP3232CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 13.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 13.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327477-IHLP3232CZER1R0M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327477-IHLP3232CZER1R0M01
Inductors, Coils, Chokes - Fixed Inductors 1327477-IHLP3232CZER1R0M01
Manufacturer: Vishay Dale Win Source Part Number: 1327477-IHLP3232CZER 1R0M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 51MHz DC Resistance (DCR): 8.35mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 13.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP3232CZER1R0M 01TR,541-IHLP3232CZE R1R0M01DKR,IHLP3232C ZER1R0M01-ND,541-IHL P3232CZER1R0M01CT Current - Saturation (Isat): 29A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327477-IHLP3232CZER1R0M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 51MHz
DC Resistance (DCR): 8.35mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP3232CZER1R0M01TR,541-IHLP3232CZER1R0M01DKR,IHLP3232CZER1R0M01-ND,541-IHLP3232CZER1R0M01CT
Current - Saturation (Isat): 29A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R0M01TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R0M01CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R0M01DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

1µH Shielded Molded Inductor 13.7A 8.35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232CZER1R0M01 1327477-IHLP3232CZER1R0M01 541-IHLP3232CZER1R0M01TR-ND
Product Name SMD 1uH 13.7A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Metal, Composite
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details