INDUCTOR POWER 0.82UH 16.5A SMD 820nH 16.5A 13A 16.5A - ¦20% Shielded 4.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
SMD Inductor 0.82uH 16.5A Shielded Wirewound 2525 Product overview: IHLP2525EZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 16.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 16.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZERR82M0
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525EZERR82M01 | 71-IHLP2525EZERR82M01 | IHLP2525EZERR82M01-ND |
| Product Name | INDUCTOR POWER 0.82UH 16.5A SMD 820nH 16.5A 13A 16.5A - ¦20% Shielded 4.9 mOhm Max | SMD 0.82uH 16.5A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0049 ohms | 0.0049 ohms | |
| Core Material | Ferrite, Metal, Composite |