Vishay Precision Group Fixed Inductors - IHLP2525EZERR56M01 IHLP2525EZERR56M01

Description
Manufacturer: Vishay Win Source Part Number: 921071-IHLP2525EZERR 56M01 Series: IHLP-2525EZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 3.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP2525EZERR56M01-N D, 541-IHLP2525EZERR56M 01DKR, 541-IHLP2525EZERR56M 01CT, 541-IHLP2525EZERR56M 01TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921071-IHLP2525EZERR 56M01 Series: IHLP-2525EZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 3.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP2525EZERR56M01-N D, 541-IHLP2525EZERR56M 01DKR, 541-IHLP2525EZERR56M 01CT, 541-IHLP2525EZERR56M 01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZERR56M01
921071-IHLP2525EZERR56M01
Fixed Inductors - IHLP2525EZERR56M01 921071-IHLP2525EZERR56M01
Manufacturer: Vishay Win Source Part Number: 921071-IHLP2525EZERR 56M01 Series: IHLP-2525EZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 3.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP2525EZERR56M01-N D, 541-IHLP2525EZERR56M 01DKR, 541-IHLP2525EZERR56M 01CT, 541-IHLP2525EZERR56M 01TR

Manufacturer: Vishay
Win Source Part Number: 921071-IHLP2525EZERR56M01
Series: IHLP-2525EZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 3.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: IHLP2525EZERR56M01-ND, 541-IHLP2525EZERR56M01DKR, 541-IHLP2525EZERR56M01CT, 541-IHLP2525EZERR56M01TR

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525EZERR56M01DKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525EZERR56M01CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525EZERR56M01TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

560nH Shielded Molded Inductor 20A 3.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.56uH 20A Inductor and Choke - 71-IHLP2525EZERR56M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 20A Inductor and Choke
71-IHLP2525EZERR56M01
SMD 0.56uH 20A Inductor and Choke 71-IHLP2525EZERR56M01
SMD Inductor 0.56uH 20% Shielded 20A 3.6mR DCR 2525 Product overview: IHLP2525EZERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZERR56M0 1 can be used for catalog matching and distributor lookup.

SMD Inductor 0.56uH 20% Shielded 20A 3.6mR DCR 2525 Product overview: IHLP2525EZERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZERR56M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
IHLP2525EZERR56M01
INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) IHLP2525EZERR56M01
INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525EZERR56M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525EZERR56M01
Fixed Inductors IHLP2525EZERR56M01
FIXED IND 560NH 20A 3.6 MOHM SMD

FIXED IND 560NH 20A 3.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 921071-IHLP2525EZERR56M01 541-IHLP2525EZERR56M01DKR-ND 71-IHLP2525EZERR56M01 IHLP2525EZERR56M01 IHLP2525EZERR56M01
Product Name Fixed Inductors - IHLP2525EZERR56M01 Fixed Inductors SMD 0.56uH 20A Inductor and Choke INDUCTOR POWER 0.56UH 20A SMD 560nH 20A 12A 20A - ¦20% Shielded 3.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0036 ohms 0.0036 ohms 0.0036 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details