Vishay Precision Group SMD 6.8uH 5.5A Inductor and Choke IHLP2525EZER6R8M01

Description
SMD Power Inductor 6.8uH 5.5A Shielded 2525 Product overview: IHLP2525EZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 6.8uH 5.5A Shielded 2525 Product overview: IHLP2525EZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 5.5A Inductor and Choke - 71-IHLP2525EZER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 5.5A Inductor and Choke
71-IHLP2525EZER6R8M01
SMD 6.8uH 5.5A Inductor and Choke 71-IHLP2525EZER6R8M01
SMD Power Inductor 6.8uH 5.5A Shielded 2525 Product overview: IHLP2525EZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER6R8M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 6.8uH 5.5A Shielded 2525 Product overview: IHLP2525EZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525EZER6R8M01TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525EZER6R8M01CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525EZER6R8M01DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max - IHLP2525EZER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max
IHLP2525EZER6R8M01
INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max IHLP2525EZER6R8M01
INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327471-IHLP2525EZER6R8M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327471-IHLP2525EZER6R8M01
Inductors, Coils, Chokes - Fixed Inductors 1327471-IHLP2525EZER6R8M01
Manufacturer: Vishay Dale Win Source Part Number: 1327471-IHLP2525EZER 6R8M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Inductance: 6.8 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 44.6mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525EZER6R8M 01TR,541-IHLP2525EZE R6R8M01DKR,IHLP2525E ZER6R8M01-ND,541-IHL P2525EZER6R8M01CT Current - Saturation (Isat): 5.5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327471-IHLP2525EZER6R8M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 44.6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP2525EZER6R8M01TR,541-IHLP2525EZER6R8M01DKR,IHLP2525EZER6R8M01-ND,541-IHLP2525EZER6R8M01CT
Current - Saturation (Isat): 5.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Vishay - 33R0141 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Vishay
33R0141
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Vishay 33R0141
INDUCTOR, SHIELDED, 6.8UH, 5.5A, SMD; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 5.5A, SMD; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525EZER6R8M01 541-IHLP2525EZER6R8M01TR-ND IHLP2525EZER6R8M01 1327471-IHLP2525EZER6R8M01 33R0141
Product Name SMD 6.8uH 5.5A Inductor and Choke Fixed Inductors INDUCTOR POWER 6.8UH 5.5A SMD 6.8¦H 5.5A 5.5A 5.5A - ¦20% Shielded 44.6 mOhm Max Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details