Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 6A 0.0344Ohm DCR 2525 Automotive T/R Product overview: IHLP2525EZER5R6MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER5R6MA
FIXED IND 5.6UH 6A 34.4 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525EZER5R6MA1 | 541-IHLP2525EZER5R6MA1-ND |
| Product Name | Automotive 5.6uH 100KHz 6A Inductor and Choke | Fixed Inductors |
| Technology | Power | |
| Core Material | Powdered Iron | Metal Composite |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS |