FIXED IND 4.7UH 6.5A 30.3 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2525EZER4R7MA1TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Powdered Iron |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |