Vishay Precision Group SMD 2.2uH 10A Inductor and Choke IHLP2525EZER2R2M01

Description
2.2uH 10A Shielded SMD Power Inductor 2525 Product overview: IHLP2525EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uH 10A Shielded SMD Power Inductor 2525 Product overview: IHLP2525EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 10A Inductor and Choke - 71-IHLP2525EZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 10A Inductor and Choke
71-IHLP2525EZER2R2M01
SMD 2.2uH 10A Inductor and Choke 71-IHLP2525EZER2R2M01
2.2uH 10A Shielded SMD Power Inductor 2525 Product overview: IHLP2525EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH 10A Shielded SMD Power Inductor 2525 Product overview: IHLP2525EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZER2R2M01
1045207-IHLP2525EZER2R2M01
Fixed Inductors - IHLP2525EZER2R2M01 1045207-IHLP2525EZER2R2M01
Manufacturer: Vishay Win Source Part Number: 1045207-IHLP2525EZER 2R2M01 Packaging: Reel - TR Type: Molded Current Rating: 10A Inductance: 2.2μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 10A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.6 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 1045207-IHLP2525EZER2R2M01
Packaging: Reel - TR
Type: Molded
Current Rating: 10A
Inductance: 2.2μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 10A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.6 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max - IHLP2525EZER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max
IHLP2525EZER2R2M01
INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max IHLP2525EZER2R2M01
INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-2586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2586-2-ND
Fixed Inductors 541-2586-2-ND
2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2586-1-ND
Fixed Inductors 541-2586-1-ND
2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2586-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2586-6-ND
Fixed Inductors 541-2586-6-ND
2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 13.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay - 18M2301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay
18M2301
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay 18M2301
INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay - 56AC1030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay
56AC1030
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay 56AC1030
INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525EZER2R2M01 1045207-IHLP2525EZER2R2M01 IHLP2525EZER2R2M01 541-2586-2-ND 18M2301
Product Name SMD 2.2uH 10A Inductor and Choke Fixed Inductors - IHLP2525EZER2R2M01 INDUCTOR POWER 2.2UH 10A SMD 2.2¦H 10A 10A 10A - ¦20% Shielded 13.6 mOhm Max Fixed Inductors Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay
Core Material Ferrite, Metal, Composite Iron Powdered Iron
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details