Vishay Precision Group INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max IHLP2525EZER1R5M01

Description
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max - IHLP2525EZER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max
IHLP2525EZER1R5M01
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max IHLP2525EZER1R5M01
INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-4344-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4344-1-ND
Fixed Inductors 541-4344-1-ND
1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4344-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4344-6-ND
Fixed Inductors 541-4344-6-ND
1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4344-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4344-2-ND
Fixed Inductors 541-4344-2-ND
1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5uH 12A Inductor and Choke - 71-IHLP2525EZER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 12A Inductor and Choke
71-IHLP2525EZER1R5M01
SMD 1.5uH 12A Inductor and Choke 71-IHLP2525EZER1R5M01
SMD Power Inductor 1.5uH 12A Shielded 2525 Product overview: IHLP2525EZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER1R5M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.5uH 12A Shielded 2525 Product overview: IHLP2525EZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 12A; Inductance Vishay - 76AH1812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 12A; Inductance Vishay
76AH1812
Inductor, 1.5Uh, Shielded, 12A; Inductance Vishay 76AH1812
INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525EZER1R5M01 541-4344-1-ND 71-IHLP2525EZER1R5M01 76AH1812
Product Name INDUCTOR POWER 1.5UH 12A SMD 1.5¦H 12A 12A 12A - ¦20% Shielded 9 mOhm Max Fixed Inductors SMD 1.5uH 12A Inductor and Choke Inductor, 1.5Uh, Shielded, 12A; Inductance Vishay
Application General Purpose
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0090 ohms 0.0090 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details