Vishay IHLP2525EZEK4R7M01
FIXED IND 4.7UH 6.5A 30.3 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2237286 | 541-IHLP2525EZEK4R7M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 4.7 microH | |
| DCR | 0.0303 ohms | 0.0303 ohms |
| Rated DC Current | 6500 milliamps | 7000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 2225 |