Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZET2R2M01

Description
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9955-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9955-2-ND
Fixed Inductors 541-9955-2-ND
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9955-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details