Vishay Precision Group Fixed Inductors IHLP2525CZERR82M8A

Description
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2265-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2265-2-ND
Fixed Inductors 541-2265-2-ND
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard

820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.82Uh, 20%, 13.8A; Inductance Vishay - 38Y8272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.82Uh, 20%, 13.8A; Inductance Vishay
38Y8272
Inductor, Shielded, 0.82Uh, 20%, 13.8A; Inductance Vishay 38Y8272
INDUCTOR, SHIELDED, 0.82UH, 20%, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00722ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.82UH, 20%, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00722ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 820 Nh, 20%, Shielded, 7220 Ohm Rohs Compliant Vishay - 40Y8572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 820 Nh, 20%, Shielded, 7220 Ohm Rohs Compliant Vishay
40Y8572
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 820 Nh, 20%, Shielded, 7220 Ohm Rohs Compliant Vishay 40Y8572
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 820 nH, 20%, Shielded, 7220 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 820 nH, 20%, Shielded, 7220 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2265-2-ND 38Y8272 40Y8572
Product Name Fixed Inductors Inductor, Shielded, 0.82Uh, 20%, 13.8A; Inductance Vishay Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 820 Nh, 20%, Shielded, 7220 Ohm Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0072 ohms 0.0072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details