Vishay Intertechnology, Inc. SMD 13A 7.41MOHM Inductor and Choke IHLP2525CZERR82M07

Description
FIXED IND 820NH 13A 7.41MOHM SMD Product overview: IHLP2525CZERR82M07 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR82M0 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 13A 7.41MOHM SMD Product overview: IHLP2525CZERR82M07 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR82M0 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 13A 7.41MOHM Inductor and Choke - 71-IHLP2525CZERR82M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13A 7.41MOHM Inductor and Choke
71-IHLP2525CZERR82M07
SMD 13A 7.41MOHM Inductor and Choke 71-IHLP2525CZERR82M07
FIXED IND 820NH 13A 7.41MOHM SMD Product overview: IHLP2525CZERR82M07 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR82M0 7 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 13A 7.41MOHM SMD Product overview: IHLP2525CZERR82M07 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR82M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZERR82M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR82M07-ND
Fixed Inductors IHLP2525CZERR82M07-ND
820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard

820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR82M07
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR82M07
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2525CZERR82M07 IHLP2525CZERR82M07-ND IHLP2525CZERR82M07
Product Name SMD 13A 7.41MOHM Inductor and Choke Fixed Inductors INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Core Material Composite
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data