Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR82M06

Description
820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR82M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR82M06-ND
Fixed Inductors IHLP2525CZERR82M06-ND
820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard

820nH Shielded Molded Inductor 13A 7.41mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR82M06
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR82M06
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor,non-Specified,820Nh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2261 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,820Nh,20+% Tol,20-% Tol,2725-Case Vishay
18M2261
Inductor,non-Specified,820Nh,20+% Tol,20-% Tol,2725-Case Vishay 18M2261
Inductor,Non-Specifi ed,820nH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,820nH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZERR82M06-ND IHLP2525CZERR82M06 18M2261
Product Name Fixed Inductors INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor,non-Specified,820Nh,20+% Tol,20-% Tol,2725-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0074 ohms 0.0074 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details