Vishay Intertechnology, Inc. INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose IHLP2525CZERR68M07

Description
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - IHLP2525CZERR68M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose
IHLP2525CZERR68M07
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose IHLP2525CZERR68M07
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525CZERR68M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR68M07-ND
Fixed Inductors IHLP2525CZERR68M07-ND
680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard

680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZERR68M07 IHLP2525CZERR68M07-ND
Product Name INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0052 ohms 0.0052 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details