Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR68M06

Description
680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR68M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR68M06-ND
Fixed Inductors IHLP2525CZERR68M06-ND
680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard

680nH Shielded Molded Inductor 15.5A 5.2mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - IHLP2525CZERR68M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose
IHLP2525CZERR68M06
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose IHLP2525CZERR68M06
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525CZERR68M06-ND IHLP2525CZERR68M06
Product Name Fixed Inductors INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0052 ohms 0.0052 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details