470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard
FIXED IND 470NH 20A 4.14MOHM SMD Product overview: IHLP2525CZERR47M8A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 4.14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 4.14MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47M8
FIXED IND 470NH 20A 4.14MOHM SMD
INDUCTOR, SHIELDED, 0.47UH, 20%, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 0.47UH, 20%, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2266-1-ND | 71-IHLP2525CZERR47M8A | IHLP2525CZERR47M8A | 05Y0310 |
| Product Name | Fixed Inductors | SMD 20A 4.14MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 0.47Uh, 20%, 20A; Inductance Vishay |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0041 ohms | 0.0041 ohms | 0.0041 ohms |