Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZERR47M5A IHLP2525CZERR47M5A

Description
Manufacturer: Vishay Win Source Part Number: 874443-IHLP2525CZERR 47M5A Series: IHLP-2525CZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Molded Inductor 20 A 4.14mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874443-IHLP2525CZERR 47M5A Series: IHLP-2525CZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Molded Inductor 20 A 4.14mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZERR47M5A
874443-IHLP2525CZERR47M5A
Fixed Inductors - IHLP2525CZERR47M5A 874443-IHLP2525CZERR47M5A
Manufacturer: Vishay Win Source Part Number: 874443-IHLP2525CZERR 47M5A Series: IHLP-2525CZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Molded Inductor 20 A 4.14mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 874443-IHLP2525CZERR47M5A
Series: IHLP-2525CZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded Molded Inductor 20 A 4.14mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 20A 4.14 MOHM

FIXED IND 470NH 20A 4.14 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 20A 4.14 MOHM

FIXED IND 470NH 20A 4.14 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard

Buy Now Datasheet
SMD 20A 4.14MOHM Inductor and Choke - 71-IHLP2525CZERR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 4.14MOHM Inductor and Choke
71-IHLP2525CZERR47M5A
SMD 20A 4.14MOHM Inductor and Choke 71-IHLP2525CZERR47M5A
FIXED IND 470NH 20A 4.14MOHM SMD Product overview: IHLP2525CZERR47M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 4.14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 4.14MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47M5 A can be used for catalog matching and distributor lookup.

FIXED IND 470NH 20A 4.14MOHM SMD Product overview: IHLP2525CZERR47M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 4.14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 4.14MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874443-IHLP2525CZERR47M5A 541-IHLP2525CZERR47M5ACT-ND 71-IHLP2525CZERR47M5A
Product Name Fixed Inductors - IHLP2525CZERR47M5A Fixed Inductors SMD 20A 4.14MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0041 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details