Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR47M06

Description
470nH Shielded Molded Inductor 17.5A 3.86mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 17.5A 3.86mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR47M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR47M06-ND
Fixed Inductors IHLP2525CZERR47M06-ND
470nH Shielded Molded Inductor 17.5A 3.86mOhm Nonstandard

470nH Shielded Molded Inductor 17.5A 3.86mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - IHLP2525CZERR47M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose
IHLP2525CZERR47M06
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose IHLP2525CZERR47M06
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525CZERR47M06-ND IHLP2525CZERR47M06
Product Name Fixed Inductors INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0039 ohms 0.0039 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details