Vishay Precision Group Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay IHLP2525CZERR47M01.

Description
INDUCTOR, SHIELDED, 470NH, 26A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 470NH, 26A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay - 27AC6616 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay
27AC6616
Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay 27AC6616
INDUCTOR, SHIELDED, 470NH, 26A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 26A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6616
Product Name Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
DCR 0.0042 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details