Manufacturer: Vishay Dale
Win Source Part Number: 813799-IHLP2525CZERR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 330nH
Tolerance: ±20%
Current - Saturation: 30A
DC Resistance (DCR): 3.2mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz
330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard
FIXED IND 330NH 20A 3.2 MOHM SMD Product overview: IHLP2525CZERR33M06 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M0
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor,Non-Specifi
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 813799-IHLP2525CZERR33M06 | IHLP2525CZERR33M06-ND | 71-IHLP2525CZERR33M06 | IHLP2525CZERR33M06 | 18M2255 |
| Product Name | Fixed Inductors - IHLP2525CZERR33M06 | Fixed Inductors | SMD 20A 3.2 MOHM Inductor and Choke | INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | Inductor,non-Specified,330Nh,20+% Tol,20-% Tol,2725-Case Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | ||
| DCR | 0.0032 ohms | 0.0032 ohms | 0.0032 ohms | ||
| Rated DC Current | 20000 milliamps | 30000 milliamps | |||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape & Reel (TR) |