Vishay Precision Group Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay IHLP2525CZERR33M01.

Description
INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay - 29AC6955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay
29AC6955
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay 29AC6955
INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6955
Product Name Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers