INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
200nH Shielded Molded Inductor 24A 2.34mOhm Nonstandard
Inductor,Non-Specifi
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZERR20M06 | IHLP2525CZERR20M06-ND | 18M2251 |
| Product Name | INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | Fixed Inductors | Inductor,non-Specified,120Nh,20+% Tol,20-% Tol,2725-Case Vishay |
| Application | General Purpose | ||
| Inductance Range | 0.2000 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0023 ohms | 0.0023 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |