Vishay Intertechnology, Inc. INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR15M07

Description
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR15M07
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR15M07
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525CZERR15M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR15M07-ND
Fixed Inductors IHLP2525CZERR15M07-ND
150nH Shielded Molded Inductor 26A 1.85mOhm Nonstandard

150nH Shielded Molded Inductor 26A 1.85mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZERR15M07 IHLP2525CZERR15M07-ND
Product Name INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0019 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers