Vishay Precision Group INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR15M01

Description
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR15M01
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR15M01
INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.15uH 26A Inductor and Choke - 71-IHLP2525CZERR15M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15uH 26A Inductor and Choke
71-IHLP2525CZERR15M01
SMD 0.15uH 26A Inductor and Choke 71-IHLP2525CZERR15M01
SMD Shielded Inductor 0.15uH 26A 2.5mR DCR 2525 Product overview: IHLP2525CZERR15M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uH, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.15uH, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR15M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.15uH 26A 2.5mR DCR 2525 Product overview: IHLP2525CZERR15M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uH, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.15uH, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR15M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZERR15M01DKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR15M01TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR15M01CT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

150nH Shielded Molded Inductor 26A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7487066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487066P
Surface Mount Inductors 7487066P
Vishay IHLP2525CZERR15M01

Vishay IHLP2525CZERR15M01

Supplier's Site
Surface Mount Inductors - 7487066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487066
Surface Mount Inductors 7487066
Vishay IHLP2525CZERR15M01

Vishay IHLP2525CZERR15M01

Supplier's Site
Surface Mount Inductors - 1731375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1731375
Surface Mount Inductors 1731375
Vishay IHLP2525CZERR15M01

Vishay IHLP2525CZERR15M01

Supplier's Site
Fixed Inductors - IHLP2525CZERR15M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZERR15M01
Fixed Inductors IHLP2525CZERR15M01
FIXED IND 150NH 26A 2.5 MOHM SMD

FIXED IND 150NH 26A 2.5 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 150Nh, 52A, Smd; Inductance Vishay - 01H0629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Nh, 52A, Smd; Inductance Vishay
01H0629
Inductor, Shielded, 150Nh, 52A, Smd; Inductance Vishay 01H0629
INDUCTOR, SHIELDED, 150NH, 52A, SMD; Inductance:150nH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150NH, 52A, SMD; Inductance:150nH; RMS Current (Irms):26A; Inductor Construction:Shielded; Saturation Current (Isat):52A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 150Nh, Shielded, 26A Rohs Compliant Vishay - 62AJ4040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Shielded, 26A Rohs Compliant Vishay
62AJ4040
Inductor, 150Nh, Shielded, 26A Rohs Compliant Vishay 62AJ4040
INDUCTOR, 150NH, SHIELDED, 26A ROHS COMPLIANT: YES

INDUCTOR, 150NH, SHIELDED, 26A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZERR15M01 71-IHLP2525CZERR15M01 541-IHLP2525CZERR15M01DKR-ND 7487066P 7487066 IHLP2525CZERR15M01 01H0629 62AJ4040
Product Name INDUCTOR POWER .15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) SMD 0.15uH 26A Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 150Nh, 52A, Smd; Inductance Vishay Inductor, 150Nh, Shielded, 26A Rohs Compliant Vishay
Application General Purpose
Inductance Range 0.1500 microH 0.1500 microH 0.1500 microH 0.1500 microH 0.1500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms 0.0025 ohms 0.0025 ohms 0.0025 ohms
Core Material Metal, Composite Metal composite
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers