Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR10M07

Description
100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR10M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR10M07-ND
Fixed Inductors IHLP2525CZERR10M07-ND
100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard

100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard

Buy Now Datasheet
0.1uH 100KHz 32.5A Inductor and Choke - 71-IHLP2525CZERR10M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 100KHz 32.5A Inductor and Choke
71-IHLP2525CZERR10M07
0.1uH 100KHz 32.5A Inductor and Choke 71-IHLP2525CZERR10M07
Inductor Power Shielded Wirewound 0.1uH 20% 100KHz Powdered Iron 32.5A 0.0013Ohm DCR 2525 T/R Product overview: IHLP2525CZERR10M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 32.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 32.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR10M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.1uH 20% 100KHz Powdered Iron 32.5A 0.0013Ohm DCR 2525 T/R Product overview: IHLP2525CZERR10M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 32.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 32.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR10M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZERR10M07
921067-IHLP2525CZERR10M07
Fixed Inductors - IHLP2525CZERR10M07 921067-IHLP2525CZERR10M07
Manufacturer: Vishay Win Source Part Number: 921067-IHLP2525CZERR 10M07 Series: IHLP-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 100 nH Shielded Molded Inductor 32.5 A 1.3mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921067-IHLP2525CZERR10M07
Series: IHLP-2525CZ-07
Operating Temperature Range: -55°C ~ 125°C
Features: 100 nH Shielded Molded Inductor 32.5 A 1.3mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - IHLP2525CZERR10M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose
IHLP2525CZERR10M07
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose IHLP2525CZERR10M07
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay
18M2249
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay 18M2249
Inductor,Non-Specifi ed,100nH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,100nH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZERR10M07-ND 71-IHLP2525CZERR10M07 921067-IHLP2525CZERR10M07 IHLP2525CZERR10M07 18M2249
Product Name Fixed Inductors 0.1uH 100KHz 32.5A Inductor and Choke Fixed Inductors - IHLP2525CZERR10M07 INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers