Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER8R2M07

Description
8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER8R2M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER8R2M07-ND
Fixed Inductors IHLP2525CZER8R2M07-ND
8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard

8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER8R2M07
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER8R2M07
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
18M2282
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay 18M2282
Inductor,Non-Specifi ed,8.2uH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,8.2uH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZER8R2M07-ND IHLP2525CZER8R2M07 18M2282
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0615 ohms 0.0615 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers