Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER6R8M51

Description
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER6R8M51TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M51DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M51CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
6.8uH 100KHz 4.4A Inductor and Choke - 71-IHLP2525CZER6R8M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 100KHz 4.4A Inductor and Choke
71-IHLP2525CZER6R8M51
6.8uH 100KHz 4.4A Inductor and Choke 71-IHLP2525CZER6R8M51
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 T/R Product overview: IHLP2525CZER6R8M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 T/R Product overview: IHLP2525CZER6R8M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER6R8M51TR-ND 71-IHLP2525CZER6R8M51
Product Name Fixed Inductors 6.8uH 100KHz 4.4A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details