Vishay Intertechnology, Inc. Automotive 6.8uH 100KHz 5.5A Inductor and Choke IHLP2525CZER6R8M1A

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 5.5A 0.0468Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 5.5A 0.0468Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 5.5A Inductor and Choke - 71-IHLP2525CZER6R8M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 5.5A Inductor and Choke
71-IHLP2525CZER6R8M1A
Automotive 6.8uH 100KHz 5.5A Inductor and Choke 71-IHLP2525CZER6R8M1A
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 5.5A 0.0468Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 5.5A 0.0468Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M1ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M1ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER6R8M1A 541-IHLP2525CZER6R8M1ATR-ND
Product Name Automotive 6.8uH 100KHz 5.5A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data