Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 2525 T/R Product overview: IHLP2525CZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER5R6M0
5.6µH Shielded Molded Inductor Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 1330001-IHLP2525CZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Inductance: 5.6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZER5R6M01 | IHLP2525CZER5R6M01-ND | 1330001-IHLP2525CZER5R6M01 |
| Product Name | 5.6uH 100KHz Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |
| Molded / Shielded | Shielded | Molded; Shielded | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |