Vishay Intertechnology, Inc. SMD 4.7uH 5.6A Inductor and Choke IHLP2525CZER4R7M5A

Description
SMD Power Inductor 4.7uH 5.6A Shielded 2525 Product overview: IHLP2525CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 4.7uH 5.6A Shielded 2525 Product overview: IHLP2525CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 5.6A Inductor and Choke - 71-IHLP2525CZER4R7M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 5.6A Inductor and Choke
71-IHLP2525CZER4R7M5A
SMD 4.7uH 5.6A Inductor and Choke 71-IHLP2525CZER4R7M5A
SMD Power Inductor 4.7uH 5.6A Shielded 2525 Product overview: IHLP2525CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 5.6A Shielded 2525 Product overview: IHLP2525CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER4R7M5A
874441-IHLP2525CZER4R7M5A
Fixed Inductors - IHLP2525CZER4R7M5A 874441-IHLP2525CZER4R7M5A
Manufacturer: Vishay Win Source Part Number: 874441-IHLP2525CZER4 R7M5A Series: IHLP-2525CZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 38.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4343-6, 541-4343-1, 541-4343-2, IHLP2525CZER4R7M5A-N D

Manufacturer: Vishay
Win Source Part Number: 874441-IHLP2525CZER4R7M5A
Series: IHLP-2525CZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 38.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-4343-6, 541-4343-1, 541-4343-2, IHLP2525CZER4R7M5A-ND

Buy Now Datasheet
Fixed Inductors - 541-4343-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4343-2-ND
Fixed Inductors 541-4343-2-ND
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4343-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4343-1-ND
Fixed Inductors 541-4343-1-ND
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4343-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4343-6-ND
Fixed Inductors 541-4343-6-ND
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2525CZER4R7M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER4R7M5A
Fixed Inductors IHLP2525CZER4R7M5A
FIXED IND 4.7UH 5.6A 38.4MOHM SM

FIXED IND 4.7UH 5.6A 38.4MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2525CZER4R7M5A
Inductors/Coils/Transformers >> Power Inductors IHLP2525CZER4R7M5A
5.6A 4.7uH ±20% 5.6A SMD,6.5x6.9mm Power Inductors ROHS

5.6A 4.7uH ±20% 5.6A SMD,6.5x6.9mm Power Inductors ROHS

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 73W9819 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
73W9819
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 73W9819
POWER INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.0384ohm; Product Length:6.86mmRoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.0384ohm; Product Length:6.86mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 71AJ8651 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
71AJ8651
Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 71AJ8651
POWER INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.0384ohm; Product Length:6.86mmRoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.0384ohm; Product Length:6.86mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER4R7M5A 874441-IHLP2525CZER4R7M5A 541-4343-2-ND IHLP2525CZER4R7M5A IHLP2525CZER4R7M5A 73W9819
Product Name SMD 4.7uH 5.6A Inductor and Choke Fixed Inductors - IHLP2525CZER4R7M5A Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Power Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details