Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER4R7M06

Description
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER4R7M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER4R7M06-ND
Fixed Inductors IHLP2525CZER4R7M06-ND
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard

4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - IHLP2525CZER4R7M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose
IHLP2525CZER4R7M06
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose IHLP2525CZER4R7M06
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525CZER4R7M06-ND IHLP2525CZER4R7M06
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0371 ohms 0.0371 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers