Vishay Precision Group Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay IHLP2525CZER4R7M01.

Description
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay - 27AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay
27AC6619
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay 27AC6619
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6619
Product Name Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers