4.7uH Shielded SMD Inductor, 5.5A, 40mR DCR, 2525 Case Product overview: IHLP2525CZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M0
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 40 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
Vishay IHLP2525CZER4R7M01
5.5A 4.7uH ±20% 10A SMD,6.5x6.9mm Power Inductors ROHS
FIXED IND 4.7UH 5.5A 40 MOHM SMD
Inductor;High Current;Ind 4.7uH;Tol +/-20%;Cur 5.5A;SMT;Case 2525;DCR 37 Ohms
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZER4R7M01 | IHLP2525CZER4R7M01 | 541-1010-2-ND | 7487091P | 7487091 | IHLP2525CZER4R7M01 | IHLP2525CZER4R7M01 | 70201586 | 53K4859 | 53K4860 |
| Product Name | SMD 4.7uH 5.5A Inductor and Choke | INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 40 mOhm Max | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor;High Current;Ind 4.7uH;Tol +/-20%;Cur 5.5A;SMT;Case 2525;DCR 37 Ohms | Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay | Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay |
| Core Material | Metal, Composite, Ferrite | Metal composite | ||||||||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded | Shielded |