INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
3.3µH Shielded Molded Inductor 6A 28.21mOhm Nonstandard
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 6A 0.02821Ohm DCR 2525 T/R Product overview: IHLP2525CZER3R3M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M0
Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 731360-IHLP2525CZER3
Series: IHLP-2525CZ-06
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 6A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 13.5A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLP-2525CZ-06
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28.21 mOhm
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPIAIG-F7030-3R3M-T
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZER3R3M06 | IHLP2525CZER3R3M06-ND | 71-IHLP2525CZER3R3M06 | 731360-IHLP2525CZER3R3M06 |
| Product Name | INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose | Fixed Inductors | 3.3uH 100KHz 6A Inductor and Choke | Fixed Inductors - IHLP2525CZER3R3M06 |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0282 ohms | 0.0282 ohms | 0.0282 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |