Vishay Precision Group Fixed Inductors IHLP2525CZER2R2M8A

Description
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2263-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2263-2-ND
Fixed Inductors 541-2263-2-ND
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2263-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2263-1-ND
Fixed Inductors 541-2263-1-ND
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2263-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2263-6-ND
Fixed Inductors 541-2263-6-ND
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
2.2uH 8.1A Inductor and Choke - 71-IHLP2525CZER2R2M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 8.1A Inductor and Choke
71-IHLP2525CZER2R2M8A
2.2uH 8.1A Inductor and Choke 71-IHLP2525CZER2R2M8A
2.2uH Shielded SM Inductor, 8.1A, 20% Tol, 18.3mR DCR Product overview: IHLP2525CZER2R2M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M8 A can be used for catalog matching and distributor lookup.

2.2uH Shielded SM Inductor, 8.1A, 20% Tol, 18.3mR DCR Product overview: IHLP2525CZER2R2M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay - 05Y0316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay
05Y0316
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay 05Y0316
INDUCTOR, SHIELDED, 2.2UH, 20%, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-8A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-8A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay - 38Y8276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay
38Y8276
Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay 38Y8276
INDUCTOR, SHIELDED, 2.2UH, 20%, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-8A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-8A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 2.2 H, 20%, Shielded, 0.0183 Ohm Rohs Compliant Vishay - 40Y8576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 2.2 H, 20%, Shielded, 0.0183 Ohm Rohs Compliant Vishay
40Y8576
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 2.2 H, 20%, Shielded, 0.0183 Ohm Rohs Compliant Vishay 40Y8576
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 2.2 H, 20%, Shielded, 0.0183 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 2.2 H, 20%, Shielded, 0.0183 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2263-2-ND 71-IHLP2525CZER2R2M8A 05Y0316 40Y8576
Product Name Fixed Inductors 2.2uH 8.1A Inductor and Choke Inductor, Shielded, 2.2Uh, 20%, 8.1A; Inductance Vishay Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 2.2 H, 20%, Shielded, 0.0183 Ohm Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details