Vishay Intertechnology, Inc. SMD 2.2uH 8.1A Inductor and Choke IHLP2525CZER2R2M5A

Description
SMD Power Inductor 2.2uH 20% Shielded 8.1A 18.3mR DCR Product overview: IHLP2525CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 2.2uH 20% Shielded 8.1A 18.3mR DCR Product overview: IHLP2525CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 8.1A Inductor and Choke - 71-IHLP2525CZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 8.1A Inductor and Choke
71-IHLP2525CZER2R2M5A
SMD 2.2uH 8.1A Inductor and Choke 71-IHLP2525CZER2R2M5A
SMD Power Inductor 2.2uH 20% Shielded 8.1A 18.3mR DCR Product overview: IHLP2525CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 2.2uH 20% Shielded 8.1A 18.3mR DCR Product overview: IHLP2525CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8.1A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327604-IHLP2525CZER2R2M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327604-IHLP2525CZER2R2M5A
Inductors, Coils, Chokes - Fixed Inductors 1327604-IHLP2525CZER2R2M5A
Manufacturer: Vishay Dale Win Source Part Number: 1327604-IHLP2525CZER 2R2M5A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 31.2MHz DC Resistance (DCR): 18.3mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 8.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525CZER2R2M 5ACT,541-IHLP2525CZE R2R2M5ADKR,IHLP2525C ZER2R2M5A-ND,541-IHL P2525CZER2R2M5ATR Current - Saturation (Isat): 10.8A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327604-IHLP2525CZER2R2M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 31.2MHz
DC Resistance (DCR): 18.3mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP2525CZER2R2M5ACT,541-IHLP2525CZER2R2M5ADKR,IHLP2525CZER2R2M5A-ND,541-IHLP2525CZER2R2M5ATR
Current - Saturation (Isat): 10.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay - 73W9813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
73W9813
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay 73W9813
INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-5A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLP-2525CZ-5A Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER2R2M5A 541-IHLP2525CZER2R2M5ATR-ND 1327604-IHLP2525CZER2R2M5A 73W9813
Product Name SMD 2.2uH 8.1A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details