Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER2R2M11

Description
2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER2R2M11TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M11CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M11DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 16.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2uH 9A Inductor and Choke - 71-IHLP2525CZER2R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 9A Inductor and Choke
71-IHLP2525CZER2R2M11
SMD 2.2uH 9A Inductor and Choke 71-IHLP2525CZER2R2M11
2.2uH 9A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M1 1 can be used for catalog matching and distributor lookup.

2.2uH 9A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER2R2M11
1185316-IHLP2525CZER2R2M11
Fixed Inductors - IHLP2525CZER2R2M11 1185316-IHLP2525CZER2R2M11
Manufacturer: Vishay Dale Win Source Part Number: 1185316-IHLP2525CZER 2R2M11 Series: IHLP-2525CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 9A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 7A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.5 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ECS-MPIL0630-2R2MC; CMLS063T-2R2MS; HA72E-062R2LFTR13; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 1185316-IHLP2525CZER2R2M11
Series: IHLP-2525CZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 9A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 7A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLP-2525CZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16.5 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ECS-MPIL0630-2R2MC; CMLS063T-2R2MS; HA72E-062R2LFTR13;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 9A; Inductance Vishay - 32AK4077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 9A; Inductance Vishay
32AK4077
Inductor, 2.2Uh, Shielded, 9A; Inductance Vishay 32AK4077
INDUCTOR, 2.2UH, SHIELDED, 9A; Inductance:2.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:3mmRoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 9A; Inductance:2.2µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER2R2M11TR-ND 71-IHLP2525CZER2R2M11 1185316-IHLP2525CZER2R2M11 32AK4077
Product Name Fixed Inductors SMD 2.2uH 9A Inductor and Choke Fixed Inductors - IHLP2525CZER2R2M11 Inductor, 2.2Uh, Shielded, 9A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0165 ohms 0.0165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details