2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
2.2uH Shielded SMD Inductor, 8A, 20mR DCR, 2525 Case Product overview: IHLP2525CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M0
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde
8A 2.2uH ±20% 14A SMD,6.5x6.9mm Power Inductors ROHS
Inductor;High Current;Ind 2.2uH;Tol +/-20%;Cur 8A;SMT;Case 2525;DCR 18 Ohms
FIXED IND 2.2UH 8A 20 MOHM SMD
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1008-2-ND | IHLP2525CZER2R2M01 | 71-IHLP2525CZER2R2M01 | 53K4855 | IHLP2525CZER2R2M01 | 70201743 | IHLP2525CZER2R2M01 |
| Product Name | Fixed Inductors | INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | SMD 2.2uH 8A Inductor and Choke | Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors | Inductor;High Current;Ind 2.2uH;Tol +/-20%;Cur 8A;SMT;Case 2525;DCR 18 Ohms | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0200 ohms | 0.0200 ohms | 0.0180 ohms | 0.0200 ohms |