Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER220M51

Description
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4341-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4341-1-ND
Fixed Inductors 541-4341-1-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4341-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4341-2-ND
Fixed Inductors 541-4341-2-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4341-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4341-6-ND
Fixed Inductors 541-4341-6-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
SMD 22uH 2.8A Inductor and Choke - 71-IHLP2525CZER220M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 2.8A Inductor and Choke
71-IHLP2525CZER220M51
SMD 22uH 2.8A Inductor and Choke 71-IHLP2525CZER220M51
22uH Shielded Wirewound Inductor, 2.8A, 174mR DCR, 2525 SMD Product overview: IHLP2525CZER220M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M5 1 can be used for catalog matching and distributor lookup.

22uH Shielded Wirewound Inductor, 2.8A, 174mR DCR, 2525 SMD Product overview: IHLP2525CZER220M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4341-1-ND 71-IHLP2525CZER220M51
Product Name Fixed Inductors SMD 22uH 2.8A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers