22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard
22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard
22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard
Vishay IHLP2525CZER220M11
22uH Shielded SMD Inductor, 2.9A, 135mR DCR, 2525 Case Product overview: IHLP2525CZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M1
INDUCTOR POWER 22UH 2.9A SMD 22¦H 2.9A 2.5A 2.9A - ¦20% Shielded 135 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
2.5A 22uH ±20% 2.5A SMD,6.5x6.9mm Power Inductors ROHS
FIXED IND 22UH 2.9A 135 MOHM SMD
Surface Mount Power Inductor, IHLP-2525CZ-11 Series, 22 H, 20%, Shielded, 0.135 ohm, 2.9 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2578-2-ND | 7487132 | 7487132P | 71-IHLP2525CZER220M11 | IHLP2525CZER220M11 | IHLP2525CZER220M11 | IHLP2525CZER220M11 | 33R0129 | 18M2274 | 51R4493 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 22uH 2.9A Inductor and Choke | INDUCTOR POWER 22UH 2.9A SMD 22¦H 2.9A 2.5A 2.9A - ¦20% Shielded 135 mOhm Max | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Surface Mount Power Inductor, Ihlp-2525Cz-11 Series, 22 H, 20%, Shielded, 0.135 Ohm, 2.9 A Rohs Compliant Vishay | Inductor, Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||||
| Core Material | Powdered Iron | Metal composite | Ferrite, Metal, Composite | Iron; Powdered Iron; Iron Powder | ||||||
| Configuration | Fixed | |||||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |