Vishay Precision Group SMD 1uH 12.5A Inductor and Choke IHLP2525CZER1R0M11

Description
1uH Shielded SMD Fixed Inductor, 12.5A, 8mR DCR, 2525 Product overview: IHLP2525CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH Shielded SMD Fixed Inductor, 12.5A, 8mR DCR, 2525 Product overview: IHLP2525CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 12.5A Inductor and Choke - 71-IHLP2525CZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 12.5A Inductor and Choke
71-IHLP2525CZER1R0M11
SMD 1uH 12.5A Inductor and Choke 71-IHLP2525CZER1R0M11
1uH Shielded SMD Fixed Inductor, 12.5A, 8mR DCR, 2525 Product overview: IHLP2525CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Fixed Inductor, 12.5A, 8mR DCR, 2525 Product overview: IHLP2525CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER1R0M11
1185314-IHLP2525CZER1R0M11
Fixed Inductors - IHLP2525CZER1R0M11 1185314-IHLP2525CZER1R0M11
Manufacturer: Vishay Dale Win Source Part Number: 1185314-IHLP2525CZER 1R0M11 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 9.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Current Rating (Amps): 12.5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185314-IHLP2525CZER1R0M11
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 9.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Current Rating (Amps): 12.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 541-IHLP2525CZER1R0M11TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER1R0M11CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER1R0M11DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

1µH Shielded Molded Inductor 12.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 12.5A; Inductance Vishay - 32AK4076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12.5A; Inductance Vishay
32AK4076
Inductor, 1Uh, Shielded, 12.5A; Inductance Vishay 32AK4076
INDUCTOR, 1UH, SHIELDED, 12.5A; Inductance:1µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12.5A; Inductance:1µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZER1R0M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER1R0M11
Fixed Inductors IHLP2525CZER1R0M11
FIXED IND 1UH 12.5A 8 MOHM SMD

FIXED IND 1UH 12.5A 8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER1R0M11 1185314-IHLP2525CZER1R0M11 541-IHLP2525CZER1R0M11TR-ND 32AK4076 IHLP2525CZER1R0M11
Product Name SMD 1uH 12.5A Inductor and Choke Fixed Inductors - IHLP2525CZER1R0M11 Fixed Inductors Inductor, 1Uh, Shielded, 12.5A; Inductance Vishay Fixed Inductors
Core Material Ferrite, Metal, Composite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details