Vishay Precision Group Inductor, Shielded, 1Uh, 22A, Smd, Full Reel; Inductance Vishay IHLP2525CZER1R0M01.

Description
INDUCTOR, SHIELDED, 1UH, 22A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.01ohm; Product Width:6.47mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 1UH, 22A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.01ohm; Product Width:6.47mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Uh, 22A, Smd, Full Reel; Inductance Vishay - 26AC0427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 22A, Smd, Full Reel; Inductance Vishay
26AC0427
Inductor, Shielded, 1Uh, 22A, Smd, Full Reel; Inductance Vishay 26AC0427
INDUCTOR, SHIELDED, 1UH, 22A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.01ohm; Product Width:6.47mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 22A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.01ohm; Product Width:6.47mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0427
Product Name Inductor, Shielded, 1Uh, 22A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details