Vishay Precision Group Inductance Vishay IHLP2525CZER100M11.

Description
Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0712ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0712ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6618 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6618
Inductance Vishay 27AC6618
Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0712ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0712ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6618
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0712 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details