Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER100M06

Description
10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER100M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER100M06-ND
Fixed Inductors IHLP2525CZER100M06-ND
10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard

10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER100M06
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER100M06
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525CZER100M06-ND IHLP2525CZER100M06
Product Name Fixed Inductors INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0977 ohms 0.0977 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details