Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZEK6R8M01

Description
FIXED IND 6.8UH 4.5A 60 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 6.8UH 4.5A 60 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZEK6R8M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 4.5A 60 MOHM SMD

FIXED IND 6.8UH 4.5A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZEK6R8M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 4.5A 60 MOHM SMD

FIXED IND 6.8UH 4.5A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZEK6R8M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 4.5A 60 MOHM SMD

FIXED IND 6.8UH 4.5A 60 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 565029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565029
Surface Mount Inductors 565029
Vishay IHLP2525CZEK6R8M01

Vishay IHLP2525CZEK6R8M01

Supplier's Site
Surface Mount Inductors - 565028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565028
Surface Mount Inductors 565028
Vishay IHLP2525CZEK6R8M01

Vishay IHLP2525CZEK6R8M01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZEK6R8M01TR-ND 565029
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details