Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZEK4R7M01

Description
FIXED IND 4.7UH 5.5A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5.5A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZEK4R7M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5.5A 40 MOHM SMD

FIXED IND 4.7UH 5.5A 40 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 565259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565259
Surface Mount Inductors 565259
Vishay IHLP2525CZEK4R7M01

Vishay IHLP2525CZEK4R7M01

Supplier's Site
Surface Mount Inductors - 565261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565261
Surface Mount Inductors 565261
Vishay IHLP2525CZEK4R7M01

Vishay IHLP2525CZEK4R7M01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZEK4R7M01TR-ND 565259
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details