Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZEBR33M01 IHLP2525CZEBR33M01

Description
Manufacturer: Vishay Win Source Part Number: 921063-IHLP2525CZEBR 33M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 921063-IHLP2525CZEBR 33M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZEBR33M01 - 921063-IHLP2525CZEBR33M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZEBR33M01
921063-IHLP2525CZEBR33M01
Fixed Inductors - IHLP2525CZEBR33M01 921063-IHLP2525CZEBR33M01
Manufacturer: Vishay Win Source Part Number: 921063-IHLP2525CZEBR 33M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 921063-IHLP2525CZEBR33M01
Features: Inductor
Package: Bulk
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now
SMD 20A 3.9 MOHM Inductor and Choke - 71-IHLP2525CZEBR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.9 MOHM Inductor and Choke
71-IHLP2525CZEBR33M01
SMD 20A 3.9 MOHM Inductor and Choke 71-IHLP2525CZEBR33M01
FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: IHLP2525CZEBR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZEBR33M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: IHLP2525CZEBR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZEBR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921063-IHLP2525CZEBR33M01 71-IHLP2525CZEBR33M01
Product Name Fixed Inductors - IHLP2525CZEBR33M01 SMD 20A 3.9 MOHM Inductor and Choke
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers