Vishay Precision Group Fixed Inductors IHLP2525BDER100M01

Description
10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2572-1-ND
Fixed Inductors 541-2572-1-ND
10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2572-6-ND
Fixed Inductors 541-2572-6-ND
10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2572-2-ND
Fixed Inductors 541-2572-2-ND
10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.5A 129mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 2.5A Inductor and Choke - 71-IHLP2525BDER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 2.5A Inductor and Choke
71-IHLP2525BDER100M01
SMD 10uH 2.5A Inductor and Choke 71-IHLP2525BDER100M01
10uH Shielded SMD Inductor, 2.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER100M0 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 2.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max - IHLP2525BDER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max
IHLP2525BDER100M01
INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max IHLP2525BDER100M01
INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDER100M01
1045195-IHLP2525BDER100M01
Fixed Inductors - IHLP2525BDER100M01 1045195-IHLP2525BDER100M01
Manufacturer: Vishay Win Source Part Number: 1045195-IHLP2525BDER 100M01 Packaging: Reel - TR Type: Molded Current Rating: 2.5A Inductance: 10μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 129 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045195-IHLP2525BDER100M01
Packaging: Reel - TR
Type: Molded
Current Rating: 2.5A
Inductance: 10μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 129 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2525BDER100M01
Inductors/Coils/Transformers >> Power Inductors IHLP2525BDER100M01
2.5A 10uH ±20% 7A SMD,6.5x6.9mm Power Inductors ROHS

2.5A 10uH ±20% 7A SMD,6.5x6.9mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay - 56AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay
56AC1023
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay 56AC1023
INDUCTOR, SHIELDED, 10UH, 2.5A; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.5A; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay - 73K0666 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay
73K0666
Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay 73K0666
INDUCTOR, SHIELDED, 10UH, 2.5A; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.5A; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-2572-1-ND 71-IHLP2525BDER100M01 IHLP2525BDER100M01 1045195-IHLP2525BDER100M01 IHLP2525BDER100M01 56AC1023
Product Name Fixed Inductors SMD 10uH 2.5A Inductor and Choke INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 7A 2.5A - ¦20% Shielded 129 mOhm Max Fixed Inductors - IHLP2525BDER100M01 Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 10Uh, 2.5A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1290 ohms 0.1290 ohms 0.1290 ohms 0.1156 ohms
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details